NIC Components Corp. Chip Resistor - Surface Mount NRC04F4751TRF

Description
RES SMT04024.75K
Request a Quote Datasheet
Description
RES SMT04024.75K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F4751TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4751TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F4751TRFTR-ND
RES SMT04024.75K

RES SMT04024.75K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F4751TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4751TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F4751TRFDKR-ND
RES SMT04024.75K

RES SMT04024.75K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F4751TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4751TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F4751TRFCT-ND
RES SMT04024.75K

RES SMT04024.75K

Buy Now Datasheet
Res, 4K75, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7760
Res, 4K75, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7760
RES, 4K75, 1%, 0.063W, 0402, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K75, 1%, 0.063W, 0402, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0129
Res, 4K75, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0129
RES, 4K75, 1%, 0.063W, 0402, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K75, 1%, 0.063W, 0402, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F4751TRFTR-ND 08AH7760
Product Name Chip Resistor - Surface Mount Res, 4K75, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details