NIC Components Corp. Chip Resistor - Surface Mount NRC06J331TRF

Description
RES SMT0603330
Request a Quote Datasheet
Description
RES SMT0603330
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06J331TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J331TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06J331TRFDKR-ND
RES SMT0603330

RES SMT0603330

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J331TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J331TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06J331TRFTR-ND
RES SMT0603330

RES SMT0603330

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J331TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J331TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06J331TRFCT-ND
RES SMT0603330

RES SMT0603330

Buy Now Datasheet
Res, 330R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9243
Res, 330R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9243
RES, 330R, 5%, 0.1W, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 330R, 5%, 0.1W, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0877
Res, 330R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0877
RES, 330R, 5%, 0.1W, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 330R, 5%, 0.1W, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06J331TRFDKR-ND 08AH9243
Product Name Chip Resistor - Surface Mount Res, 330R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details