Vishay Intertechnology, Inc. Chip Resistor - Surface Mount NMP24R70FL

Description
24.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 1210 (3225 Metric) Metal Foil
Request a Quote Datasheet
Description
24.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 1210 (3225 Metric) Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NMP24R70FL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
NMP24R70FL-ND
Chip Resistor - Surface Mount NMP24R70FL-ND
24.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 1210 (3225 Metric) Metal Foil

24.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 1210 (3225 Metric) Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number NMP24R70FL-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 1210
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers