NIC Components Corp. Chip Resistor - Surface Mount NRC06F3321TRF

Description
RES SMT06033.32K
Request a Quote Datasheet
Description
RES SMT06033.32K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F3321TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F3321TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F3321TRFDKR-ND
RES SMT06033.32K

RES SMT06033.32K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F3321TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F3321TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F3321TRFTR-ND
RES SMT06033.32K

RES SMT06033.32K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F3321TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F3321TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F3321TRFCT-ND
RES SMT06033.32K

RES SMT06033.32K

Buy Now Datasheet
Res, 3K32, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH5495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH5495
Res, 3K32, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH5495
RES, 3K32, 1%, 0.1W, 0603, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K32, 1%, 0.1W, 0603, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K32, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8687
Res, 3K32, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8687
RES, 3K32, 1%, 0.1W, 0603, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K32, 1%, 0.1W, 0603, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F3321TRFDKR-ND 08AH5495
Product Name Chip Resistor - Surface Mount Res, 3K32, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details