NIC Components Corp. Chip Resistor - Surface Mount NRC12ZOTRF

Description
RES SMT12060M2A
Request a Quote Datasheet
Description
RES SMT12060M2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC12ZOTRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12ZOTRFCT-ND
Chip Resistor - Surface Mount 4988-NRC12ZOTRFCT-ND
RES SMT12060M2A

RES SMT12060M2A

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC12ZOTRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12ZOTRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC12ZOTRFDKR-ND
RES SMT12060M2A

RES SMT12060M2A

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC12ZOTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12ZOTRFTR-ND
Chip Resistor - Surface Mount 4988-NRC12ZOTRFTR-ND
RES SMT12060M2A

RES SMT12060M2A

Buy Now Datasheet
Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Nic Components - 09AH1997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Nic Components
09AH1997
Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Nic Components 09AH1997
RES, 0R, 0.25W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:NRC Series; Product Length:3.2mm; Product Width:1.6mm; Resistance:0ohmRoHS Compliant: Yes

RES, 0R, 0.25W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:NRC Series; Product Length:3.2mm; Product Width:1.6mm; Resistance:0ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Nic Components - 08AH5931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Nic Components
08AH5931
Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Nic Components 08AH5931
RES, 0R, 0.25W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:NRC Series; Product Length:3.2mm; Product Width:1.6mm; Resistance:0ohmRoHS Compliant: Yes

RES, 0R, 0.25W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:NRC Series; Product Length:3.2mm; Product Width:1.6mm; Resistance:0ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC12ZOTRFCT-ND 09AH1997
Product Name Chip Resistor - Surface Mount Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers