NIC Components Corp. Chip Resistor - Surface Mount NRC10F1210TRF

Description
RES SMT0805121
Request a Quote Datasheet
Description
RES SMT0805121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC10F1210TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1210TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10F1210TRFCT-ND
RES SMT0805121

RES SMT0805121

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F1210TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1210TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10F1210TRFDKR-ND
RES SMT0805121

RES SMT0805121

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F1210TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1210TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10F1210TRFTR-ND
RES SMT0805121

RES SMT0805121

Buy Now Datasheet
Res, 121R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3601
Res, 121R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3601
RES, 121R, 1%, 0.125W, 0805, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 121R, 1%, 0.125W, 0805, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9822
Res, 121R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9822
RES, 121R, 1%, 0.125W, 0805, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 121R, 1%, 0.125W, 0805, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC10F1210TRFCT-ND 08AH3601
Product Name Chip Resistor - Surface Mount Res, 121R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details