NIC Components Corp. Chip Resistor - Surface Mount NRC06F1004TRF

Description
RES SMT06031M
Request a Quote Datasheet
Description
RES SMT06031M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F1004TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1004TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F1004TRFCT-ND
RES SMT06031M

RES SMT06031M

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F1004TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1004TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F1004TRFDKR-ND
RES SMT06031M

RES SMT06031M

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F1004TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1004TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F1004TRFTR-ND
RES SMT06031M

RES SMT06031M

Buy Now Datasheet
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0367
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0367
RES, 1M, 1%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 1M, 1%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8239
Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8239
RES, 1M, 1%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 1M, 1%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F1004TRFCT-ND 08AH0367
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details