NIC Components Corp. Chip Resistor - Surface Mount NRC10F10R0TRF

Description
RES SMT080510
Request a Quote Datasheet
Description
RES SMT080510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC10F10R0TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F10R0TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10F10R0TRFDKR-ND
RES SMT080510

RES SMT080510

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F10R0TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F10R0TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10F10R0TRFTR-ND
RES SMT080510

RES SMT080510

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F10R0TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F10R0TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10F10R0TRFCT-ND
RES SMT080510

RES SMT080510

Buy Now Datasheet
Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH0942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH0942
Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH0942
RES, 10R, 1%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 10R, 1%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9757
Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9757
RES, 10R, 1%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 10R, 1%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC10F10R0TRFDKR-ND 08AH0942
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176756-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54900 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details