NIC Components Corp. Chip Resistor - Surface Mount - NRC10F2001TRF NRC10F2001TRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082681-NRC10F2001TR F Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 2 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: Molded Alternative Parts (Cross-Reference): CRCW06032K00JNEAC; CRCW06032K20JNEAC; RK73B2BTTD182J; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Depth: 1.25 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 150 V
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082681-NRC10F2001TR F Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 2 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: Molded Alternative Parts (Cross-Reference): CRCW06032K00JNEAC; CRCW06032K20JNEAC; RK73B2BTTD182J; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Depth: 1.25 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 150 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NRC10F2001TRF - 1082681-NRC10F2001TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC10F2001TRF
1082681-NRC10F2001TRF
Chip Resistor - Surface Mount - NRC10F2001TRF 1082681-NRC10F2001TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082681-NRC10F2001TR F Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 2 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: Molded Alternative Parts (Cross-Reference): CRCW06032K00JNEAC; CRCW06032K20JNEAC; RK73B2BTTD182J; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Depth: 1.25 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 150 V

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082681-NRC10F2001TRF
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 2 kΩ
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: Molded
Alternative Parts (Cross-Reference): CRCW06032K00JNEAC; CRCW06032K20JNEAC; RK73B2BTTD182J;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Depth: 1.25 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Voltage Rating (DC): 150 V

Buy Now
Chip Resistor - Surface Mount - 4988-NRC10F2001TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F2001TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10F2001TRFDKR-ND
RES SMT08052K

RES SMT08052K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F2001TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F2001TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10F2001TRFTR-ND
RES SMT08052K

RES SMT08052K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F2001TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F2001TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10F2001TRFCT-ND
RES SMT08052K

RES SMT08052K

Buy Now Datasheet
Res, 2K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9990
Res, 2K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9990
RES, 2K, 1%, 0.125W, 0805, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 2K, 1%, 0.125W, 0805, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3690
Res, 2K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3690
RES, 2K, 1%, 0.125W, 0805, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 2K, 1%, 0.125W, 0805, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1082681-NRC10F2001TRF 4988-NRC10F2001TRFDKR-ND 08AH9990
Product Name Chip Resistor - Surface Mount - NRC10F2001TRF Chip Resistor - Surface Mount Res, 2K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD435JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details