NIC Components Corp. Chip Resistor - Surface Mount NRC04F2003TRF

Description
RES SMT0402200K
Request a Quote Datasheet
Description
RES SMT0402200K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F2003TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F2003TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F2003TRFTR-ND
RES SMT0402200K

RES SMT0402200K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F2003TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F2003TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F2003TRFDKR-ND
RES SMT0402200K

RES SMT0402200K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F2003TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F2003TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F2003TRFCT-ND
RES SMT0402200K

RES SMT0402200K

Buy Now Datasheet
Res, 200K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9982
Res, 200K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9982
RES, 200K, 1%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 200K, 1%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7463
Res, 200K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7463
RES, 200K, 1%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 200K, 1%, 0.063W, 0402, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F2003TRFTR-ND 07AH9982
Product Name Chip Resistor - Surface Mount Res, 200K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details