NIC Components Corp. Chip Resistor - Surface Mount NRC04F75R0TRF

Description
RES SMT040275
Request a Quote Datasheet
Description
RES SMT040275
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F75R0TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F75R0TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F75R0TRFTR-ND
RES SMT040275

RES SMT040275

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F75R0TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F75R0TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F75R0TRFCT-ND
RES SMT040275

RES SMT040275

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F75R0TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F75R0TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F75R0TRFDKR-ND
RES SMT040275

RES SMT040275

Buy Now Datasheet
Res, 75R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0216
Res, 75R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0216
RES, 75R, 1%, 0.063W, 0402, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 75R, 1%, 0.063W, 0402, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7921
Res, 75R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7921
RES, 75R, 1%, 0.063W, 0402, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 75R, 1%, 0.063W, 0402, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 0402 75 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R - 10881-NRC04F75R0TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 75 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R
10881-NRC04F75R0TRF
Res Thick Film 0402 75 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R 10881-NRC04F75R0TRF
Res Thick Film 0402 75 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R

Res Thick Film 0402 75 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 4988-NRC04F75R0TRFTR-ND 08AH0216 10881-NRC04F75R0TRF
Product Name Chip Resistor - Surface Mount Res, 75R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components Res Thick Film 0402 75 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details