NIC Components Corp. Chip Resistor - Surface Mount NRC06F1001TRF

Description
RES 1K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 1K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F1001TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1001TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F1001TRFTR-ND
RES 1K OHM 1% 1/10W 0603

RES 1K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F1001TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1001TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F1001TRFCT-ND
RES 1K OHM 1% 1/10W 0603

RES 1K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F1001TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1001TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F1001TRFDKR-ND
RES 1K OHM 1% 1/10W 0603

RES 1K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3048
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3048
RES, 1K, 1%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 1K, 1%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8231
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8231
RES, 1K, 1%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 1K, 1%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F1001TRFTR-ND 08AH3048
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details