NIC Components Corp. Chip Resistor - Surface Mount NRC06J121TRF

Description
RES SMT0603120
Request a Quote Datasheet
Description
RES SMT0603120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06J121TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J121TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06J121TRFDKR-ND
RES SMT0603120

RES SMT0603120

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J121TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J121TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06J121TRFTR-ND
RES SMT0603120

RES SMT0603120

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J121TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J121TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06J121TRFCT-ND
RES SMT0603120

RES SMT0603120

Buy Now Datasheet
Res, 120R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9155
Res, 120R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9155
RES, 120R, 5%, 0.1W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 120R, 5%, 0.1W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0835
Res, 120R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0835
RES, 120R, 5%, 0.1W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 120R, 5%, 0.1W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06J121TRFDKR-ND 08AH9155
Product Name Chip Resistor - Surface Mount Res, 120R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers