NIC Components Corp. Chip Resistor - Surface Mount NRC06J105TRF

Description
RES SMT06031M
Request a Quote Datasheet
Description
RES SMT06031M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06J105TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J105TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06J105TRFTR-ND
RES SMT06031M

RES SMT06031M

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J105TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J105TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06J105TRFCT-ND
RES SMT06031M

RES SMT06031M

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J105TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J105TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06J105TRFDKR-ND
RES SMT06031M

RES SMT06031M

Buy Now Datasheet
Res, 1M, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3467
Res, 1M, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3467
RES, 1M, 5%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 1M, 5%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9142
Res, 1M, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9142
RES, 1M, 5%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 1M, 5%, 0.1W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06J105TRFTR-ND 08AH3467
Product Name Chip Resistor - Surface Mount Res, 1M, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details