NIC Components Corp. Chip Resistor - Surface Mount NRC04J104TRF

Description
RES SMT0402100K
Request a Quote Datasheet
Description
RES SMT0402100K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04J104TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J104TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04J104TRFTR-ND
RES SMT0402100K

RES SMT0402100K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04J104TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J104TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04J104TRFDKR-ND
RES SMT0402100K

RES SMT0402100K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04J104TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J104TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04J104TRFCT-ND
RES SMT0402100K

RES SMT0402100K

Buy Now Datasheet
Res, 100K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8030
Res, 100K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8030
RES, 100K, 5%, 0.063W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 100K, 5%, 0.063W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2949
Res, 100K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2949
RES, 100K, 5%, 0.063W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 100K, 5%, 0.063W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04J104TRFTR-ND 08AH8030
Product Name Chip Resistor - Surface Mount Res, 100K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details