NIC Components Corp. Chip Resistor - Surface Mount NRC04F1002TRF

Description
RES 10K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 10K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F1002TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1002TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F1002TRFTR-ND
RES 10K OHM 1% 1/16W 0402

RES 10K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1002TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1002TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F1002TRFDKR-ND
RES 10K OHM 1% 1/16W 0402

RES 10K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1002TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1002TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F1002TRFCT-ND
RES 10K OHM 1% 1/16W 0402

RES 10K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5442
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5442
RES, 10K, 1%, 0.063W, 0402, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K, 1%, 0.063W, 0402, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9869
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9869
RES, 10K, 1%, 0.063W, 0402, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K, 1%, 0.063W, 0402, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F1002TRFTR-ND 08AH5442
Product Name Chip Resistor - Surface Mount Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details