NIC Components Corp. Chip Resistor - Surface Mount NRC04J101TRF

Description
RES SMT0402100
Request a Quote Datasheet
Description
RES SMT0402100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04J101TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J101TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04J101TRFDKR-ND
RES SMT0402100

RES SMT0402100

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04J101TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J101TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04J101TRFCT-ND
RES SMT0402100

RES SMT0402100

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04J101TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04J101TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04J101TRFTR-ND
RES SMT0402100

RES SMT0402100

Buy Now Datasheet
Res, 100R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8024
Res, 100R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8024
RES, 100R, 5%, 0.063W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 100R, 5%, 0.063W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2945
Res, 100R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2945
RES, 100R, 5%, 0.063W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 100R, 5%, 0.063W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04J101TRFDKR-ND 08AH8024
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD623GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details