Pulse Electronics Corporation Fixed Inductors PA5404.563NLT

Description
56µH Shielded Molded Inductor 1.6A 396mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Molded Inductor 1.6A 396mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5404.563NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5404.563NLTTR-ND
Fixed Inductors 553-PA5404.563NLTTR-ND
56µH Shielded Molded Inductor 1.6A 396mOhm Max Nonstandard

56µH Shielded Molded Inductor 1.6A 396mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5404.563NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.3960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details