1.5µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard
FIXED IND 1.5UH 12A 9 MOHM SMD Product overview: PA5404.152NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 12A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 12A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA5404.152NLT can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-PA5404.152NLTCT-ND | 71-PA5404.152NLT |
| Product Name | Fixed Inductors | SMD 1.5UH 12A 9 MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0090 ohms |