FIXED IND 5.3UH 26A 5.34 MOHM
5.3µH Shielded Inductor 26A 5.34mOhm Max Nonstandard
FIXED IND 5.3UH 26A 5.34 MOHM
FIXED IND 5.3UH 26A 5.34MOHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-PA5433.532NLTCT-ND | PA5433.532NLT |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0053 ohms | 0.0053 ohms |