Pulse Electronics Corporation Fixed Inductors PA5404.472NLT

Description
4.7µH Shielded Molded Inductor 6.5A 30.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 6.5A 30.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5404.472NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 6.5A 30.8mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 6.5A 30.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5404.472NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5404.472NLTCT-ND
Fixed Inductors 553-PA5404.472NLTCT-ND
4.7µH Shielded Molded Inductor 6.5A 30.8mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 6.5A 30.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5404.472NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5404.472NLTTR-ND
Fixed Inductors 553-PA5404.472NLTTR-ND
4.7µH Shielded Molded Inductor 6.5A 30.8mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 6.5A 30.8mOhm Max Nonstandard

Buy Now Datasheet
4.7UH 6.5A 30.8MOHM Inductor and Choke - 71-PA5404.472NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 6.5A 30.8MOHM Inductor and Choke
71-PA5404.472NLT
4.7UH 6.5A 30.8MOHM Inductor and Choke 71-PA5404.472NLT
FIXED IND 4.7UH 6.5A 30.8MOHM SM Product overview: PA5404.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 6.5A, 30.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 6.5A, 30.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA5404.472NLT can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 6.5A 30.8MOHM SM Product overview: PA5404.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 6.5A, 30.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 6.5A, 30.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA5404.472NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PA5404.472NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA5404.472NLT
Fixed Inductors PA5404.472NLT
FIXED IND 4.7UH 6.5A 30.8MOHM SM

FIXED IND 4.7UH 6.5A 30.8MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PA5404.472NLTDKR-ND 71-PA5404.472NLT PA5404.472NLT
Product Name Fixed Inductors 4.7UH 6.5A 30.8MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0308 ohms 0.0308 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567651P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details