Pulse Electronics Corporation Fixed Inductors PA5402.223NLT

Description
22µH Shielded Molded Inductor 1.2A 500mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 1.2A 500mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5402.223NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5402.223NLTTR-ND
Fixed Inductors 553-PA5402.223NLTTR-ND
22µH Shielded Molded Inductor 1.2A 500mOhm Max Nonstandard

22µH Shielded Molded Inductor 1.2A 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5402.223NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5402.223NLTCT-ND
Fixed Inductors 553-PA5402.223NLTCT-ND
22µH Shielded Molded Inductor 1.2A 500mOhm Max Nonstandard

22µH Shielded Molded Inductor 1.2A 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5402.223NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 1.2A 500mOhm Max Nonstandard

22µH Shielded Molded Inductor 1.2A 500mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5402.223NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-1N2 0201HT-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details