Pulse Electronics Corporation Fixed Inductors PA5447.151NLT

Description
150nH Shielded Molded Inductor 18A 2.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Molded Inductor 18A 2.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5447.151NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5447.151NLTTR-ND
Fixed Inductors 553-PA5447.151NLTTR-ND
150nH Shielded Molded Inductor 18A 2.6mOhm Max Nonstandard

150nH Shielded Molded Inductor 18A 2.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5447.151NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers