Pulse Electronics Corporation Fixed Inductors PA5403.361NLT

Description
360nH Shielded Molded Inductor 8A 11.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
360nH Shielded Molded Inductor 8A 11.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5403.361NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5403.361NLTTR-ND
Fixed Inductors 553-PA5403.361NLTTR-ND
360nH Shielded Molded Inductor 8A 11.5mOhm Max Nonstandard

360nH Shielded Molded Inductor 8A 11.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5403.361NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N8 016008C-5N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 7016908 - RS Components, Ltd.
Specs
Q Factor 13
Standards and Certifications RoHS
EIA Case Size 0402 (1005m)
View Details
4 suppliers
SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers