Pulse Electronics Corporation Fixed Inductors PA5404.681NLT

Description
680nH Shielded Molded Inductor 18A 4.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 18A 4.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5404.681NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5404.681NLTTR-ND
Fixed Inductors 553-PA5404.681NLTTR-ND
680nH Shielded Molded Inductor 18A 4.5mOhm Max Nonstandard

680nH Shielded Molded Inductor 18A 4.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5404.681NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0045 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details