FIXED IND 6.2UH 23A 6.5 MOHM SMD
6.2µH Shielded Inductor 23A 6.5mOhm Max Nonstandard
FIXED IND 6.2UH 23A 6.5 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-PA5433.622NLTCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |