Pulse Electronics Corporation Fixed Inductors PA5402.221NLT

Description
220nH Shielded Molded Inductor 13A 7.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 13A 7.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5402.221NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5402.221NLTTR-ND
Fixed Inductors 553-PA5402.221NLTTR-ND
220nH Shielded Molded Inductor 13A 7.3mOhm Max Nonstandard

220nH Shielded Molded Inductor 13A 7.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5402.221NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567681 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details