Pulse Electronics Corporation Fixed Inductors PA5404.401NLT

Description
400nH Shielded Molded Inductor 23A 3.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
400nH Shielded Molded Inductor 23A 3.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5404.401NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5404.401NLTTR-ND
Fixed Inductors 553-PA5404.401NLTTR-ND
400nH Shielded Molded Inductor 23A 3.7mOhm Max Nonstandard

400nH Shielded Molded Inductor 23A 3.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5404.401NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0037 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 1620294 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 23
View Details
Power Inductors - 1-2176788-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details