3.3µH Shielded Inductor 6.6A 28.6mOhm Max Nonstandard
FIXED IND 3.3UH 6.6A 28.6 MOHM
FIXED IND 3.3UH 6.6A 28.6 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-PA5430.332NLTTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |