Pulse Electronics Corporation Fixed Inductors PA5433.722NLT

Description
7.2µH Shielded Inductor 21A 7.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.2µH Shielded Inductor 21A 7.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5433.722NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5433.722NLTTR-ND
Fixed Inductors 553-PA5433.722NLTTR-ND
7.2µH Shielded Inductor 21A 7.2mOhm Max Nonstandard

7.2µH Shielded Inductor 21A 7.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5433.722NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5433.722NLTCT-ND
Fixed Inductors 553-PA5433.722NLTCT-ND
FIXED IND 7.2UH 21A 7.2 MOHM SMD

FIXED IND 7.2UH 21A 7.2 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PA5433.722NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 7.2UH 21A 7.2 MOHM SMD

FIXED IND 7.2UH 21A 7.2 MOHM SMD

Buy Now Datasheet
SMD 7.2UH 21A 7.2MOHM Inductor and Choke - 71-PA5433.722NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7.2UH 21A 7.2MOHM Inductor and Choke
71-PA5433.722NLT
SMD 7.2UH 21A 7.2MOHM Inductor and Choke 71-PA5433.722NLT
FIXED IND 7.2UH 21A 7.2MOHM SMD Product overview: PA5433.722NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.2UH, 21A, 7.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.2UH, 21A, 7.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA5433.722NLT can be used for catalog matching and distributor lookup.

FIXED IND 7.2UH 21A 7.2MOHM SMD Product overview: PA5433.722NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.2UH, 21A, 7.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.2UH, 21A, 7.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA5433.722NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PA5433.722NLTTR-ND 71-PA5433.722NLT
Product Name Fixed Inductors SMD 7.2UH 21A 7.2MOHM Inductor and Choke
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0072 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
CMT8100 Series Common Mode Inductors - CMT-8106 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers