Pulse Electronics Corporation Fixed Inductors PA5403.472NLT

Description
4.7µH Shielded Molded Inductor 2.5A 115mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 2.5A 115mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5403.472NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5403.472NLTTR-ND
Fixed Inductors 553-PA5403.472NLTTR-ND
4.7µH Shielded Molded Inductor 2.5A 115mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 2.5A 115mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5403.472NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details