Pulse Electronics Corporation Fixed Inductors PA5403.101NLT

Description
100nH Shielded Molded Inductor 14A 5.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 14A 5.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5403.101NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5403.101NLTTR-ND
Fixed Inductors 553-PA5403.101NLTTR-ND
100nH Shielded Molded Inductor 14A 5.2mOhm Max Nonstandard

100nH Shielded Molded Inductor 14A 5.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5403.101NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Specs
Application RF Choke
View Details