Pulse Electronics Corporation Fixed Inductors PA5404.682NLT

Description
6.8µH Shielded Molded Inductor 5.5A 51.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 5.5A 51.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5404.682NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5404.682NLTTR-ND
Fixed Inductors 553-PA5404.682NLTTR-ND
6.8µH Shielded Molded Inductor 5.5A 51.5mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.5A 51.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5404.682NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5404.682NLTCT-ND
Fixed Inductors 553-PA5404.682NLTCT-ND
6.8µH Shielded Molded Inductor 5.5A 51.5mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.5A 51.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5404.682NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 5.5A 51.5mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.5A 51.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5404.682NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0515 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0032 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers