Pulse Electronics Corporation Fixed Inductors PA5403.331NLT

Description
330nH Shielded Molded Inductor 8.5A 9.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 8.5A 9.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5403.331NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5403.331NLTTR-ND
Fixed Inductors 553-PA5403.331NLTTR-ND
330nH Shielded Molded Inductor 8.5A 9.4mOhm Max Nonstandard

330nH Shielded Molded Inductor 8.5A 9.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5403.331NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676960-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details