Pulse Electronics Corporation Fixed Inductors PA5432.822NLT

Description
8.2µH Shielded Inductor 8A 26.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 8A 26.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5432.822NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5432.822NLTTR-ND
Fixed Inductors 553-PA5432.822NLTTR-ND
8.2µH Shielded Inductor 8A 26.4mOhm Max Nonstandard

8.2µH Shielded Inductor 8A 26.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5432.822NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2UH 8A 26.4 MOHM SMD

FIXED IND 8.2UH 8A 26.4 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PA5432.822NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5432.822NLTCT-ND
Fixed Inductors 553-PA5432.822NLTCT-ND
FIXED IND 8.2UH 8A 26.4 MOHM SMD

FIXED IND 8.2UH 8A 26.4 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5432.822NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N2 026011C-6N2XJRW , 026011C-6N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details