DigiKey Datasheets for IC Analog Switches
IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more
| Product Name | Notes |
|---|---|
| 1 Circuit IC Switch 1:1 160Ohm SMP5 | |
| 1 Circuit IC Switch 1:1 280Ohm 5-SSOP | |
| 1 Circuit IC Switch 2:1 1.6Ohm 6-TSOP | |
| 1 Circuit IC Switch 2:1 1.6Ohm SC-70-6 | |
| 1 Circuit IC Switch 2:1 2.7Ohm SC-89-6 (SOT-666) | |
| 1 Circuit IC Switch 2:1 7Ohm 6-TSOP | |
| 1 Circuit IC Switch 2:1 8Ohm SC-70-6 | |
| 1 Circuit IC Switch 4:1 2.5Ohm 10-MSOP | |
| 1 Circuit IC Switch 4:1 2.5Ohm 12-QFN (3x3) | |
| 1 Circuit IC Switch 4:1 5.5Ohm 10-MSOP | |
| 1 Circuit IC Switch 4:1 5.5Ohm 12-QFN (3x3) | |
| 12 Circuit IC Switch 2:1 9Ohm 48-TFBGA (3x8) | |
| 2 Circuit IC Switch 1:1 2.5Ohm 10-MSOP | |
| 2 Circuit IC Switch 1:1 5Ohm 8-MSOP | |
| 2 Circuit IC Switch 1:1 5Ohm SOT-23-8 | |
| 2 Circuit IC Switch 1:1 70Ohm 14-CERDIP | |
| 2 Circuit IC Switch 1:1 70Ohm 16-CDIP | |
| 2 Circuit IC Switch 1:1 800mOhm 8-MSOP | |
| 2 Circuit IC Switch 1:1 800mOhm SOT-23-8 | |
| 2 Circuit IC Switch 1:1 80Ohm 14-PDIP | |
| 2 Circuit IC Switch 1:1 80Ohm 14-SOIC | |
| 2 Circuit IC Switch 2:1 10Ohm 16-DIP | |
| 2 Circuit IC Switch 2:1 15Ohm 16-DIP | |
| 2 Circuit IC Switch 2:1 3.1Ohm 12-QFN (3x3) | |
| 2 Circuit IC Switch 2:1 30Ohm 16-DIP | |
| 2 Circuit IC Switch 2:1 400mOhm 10-QFN (1.8x1.4) | |
| 2 Circuit IC Switch 2:1 400mOhm 10-TQFN (1.4x1.8) | |
| 2 Circuit IC Switch 2:1 4Ohm 10-MSOP | |
| 2 Circuit IC Switch 2:1 50Ohm 16-DIP | |
| 2 Circuit IC Switch 2:1 550mOhm 10-TDFN (3x3) | |
| 2 Circuit IC Switch 2:1 5Ohm 12-QFN (3x3) | |
| 2 Circuit IC Switch 2:1 750mOhm 10-MSOP | |
| 2 Circuit IC Switch 2:1 7Ohm 10-QFN (1.8x1.4) | |
| 2 Circuit IC Switch 2:1 850mOhm 10-TDFN (3x3) | |
| 2 Circuit IC Switch 2:2 3.7Ohm 16-QFN (4x4) | |
| 2 Circuit IC Switch 2:2 400mOhm 16-QFN (3x3) | |
| 2 Circuit IC Switch 2:2 8Ohm 16-QFN (3x3) | |
| 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 110Ohm 16-DIP | |
| 2 Circuit IC Switch 4:1 110Ohm 16-SO | |
| 2 Circuit IC Switch 4:1 130Ohm 16-PDIP | |
| 2 Circuit IC Switch 4:1 130Ohm 16-SO | |
| 2 Circuit IC Switch 4:1 130Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 130Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 130Ohm 20-PDIP | |
| 2 Circuit IC Switch 4:1 160Ohm 16-DIP | |
| 2 Circuit IC Switch 4:1 160Ohm 16-SOP | |
| 2 Circuit IC Switch 4:1 240Ohm 16-PDIP | |
| 2 Circuit IC Switch 4:1 240Ohm 16-SO | |
| 2 Circuit IC Switch 4:1 240Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 240Ohm 16-SOP | |
| 2 Circuit IC Switch 4:1 240Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 130Ohm 16-PDIP | |
| 3 Circuit IC Switch 2:1 130Ohm 16-SO | |
| 3 Circuit IC Switch 2:1 130Ohm 16-SOIC | |
| 3 Circuit IC Switch 2:1 130Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 160Ohm 16-SSOP-B | |
| 3 Circuit IC Switch 2:1 240Ohm 16-PDIP | |
| 3 Circuit IC Switch 2:1 240Ohm 16-SO | |
| 3 Circuit IC Switch 2:1 240Ohm 16-SOIC | |
| 3 Circuit IC Switch 2:1 240Ohm 16-SOP | |
| 3 Circuit IC Switch 2:1 240Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 1.5Ohm 16-QFN (4x4) | |
| 4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 1.8Ohm 16-QFN (4x4) | |
| 4 Circuit IC Switch 1:1 1.8Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 170Ohm 14-PDIP | |
| 4 Circuit IC Switch 1:1 170Ohm 14-SOIC | |
| 4 Circuit IC Switch 1:1 170Ohm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 170Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 170Ohm 16-SO | |
| 4 Circuit IC Switch 1:1 170Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 170Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 175Ohm 16-CDIP | |
| 4 Circuit IC Switch 1:1 200Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 200Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 280Ohm 14-DIP | |
| 4 Circuit IC Switch 1:1 50Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 50Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 50Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 70Ohm 14-PDIP | |
| 4 Circuit IC Switch 1:1 70Ohm 14-SOIC | |
| 4 Circuit IC Switch 1:1 70Ohm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 85Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 85Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 85Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 900mOhm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 900mOhm 16-TQFN (3x3) | |
| 4 Circuit IC Switch 1:1 95Ohm 14-SOIC | |
| 4 Circuit IC Switch 1:1 95Ohm 14-TSSOP | |
| 4 Circuit IC Switch 2:1 280Ohm 16-DIP | |
| 4 Circuit IC Switch 2:1 280Ohm 16-SOP | |
| 4 Circuit IC Switch 2:1 280Ohm 16-SSOP-B | |
| 4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3) | |
| Bilateral, FET Switches 1 x 1:1 14-MDIP | |
| Bilateral, FET Switches 1 x 1:1 14-PDIP | |
| Bilateral, FET Switches 1 x 1:1 14-SO | |
| Bilateral, FET Switches 1 x 1:1 14-SOIC | |
| Bilateral, FET Switches 1 x 1:1 14-SOP | |
| Bilateral, FET Switches 1 x 1:1 14-TSSOP | |
| Bus FET Exchange Switch 12 x 2:2 56-SSOP | |
| Bus FET Exchange Switch 12 x 2:2 56-TSSOP | |
| Bus Switch 1 x 1:1 14-SO | |
| Bus Switch 1 x 1:1 14-SSOP | |
| Bus Switch 1 x 1:1 14-TSSOP | |
| Bus Switch 1 x 1:1 16-SSOP | |
| Bus Switch 1 x 1:1 8-SO | |
| Bus Switch 1 x 1:1 8-TSSOP | |
| Bus Switch 1 x 1:1 8-XQFN (1.6x1.6) | |
| Bus Switch 1 x 1:1 8-XSON, SOT833-1 (1.95x1) | |
| Bus Switch 1 x 1:1 SC-70-5 | |
| Bus Switch 10 x 1:1 24-DHVQFN (5.5x3.5) | |
| Bus Switch 10 x 1:1 24-SSOP | |
| Bus Switch 10 x 1:1 24-TSSOP | |
| Bus Switch 10 x 1:1 48-SSOP | |
| Bus Switch 10 x 1:1 48-TSSOP | |
| Bus Switch 11 x 4:1 72-LFBGA (7x7) | |
| Bus Switch 12 x 1:1 56-SSOP | |
| Bus Switch 12 x 1:1 56-TSSOP | |
| Bus Switch 4 x 1:1 20-DHVQFN (4.5x2.5) | |
| Bus Switch 4 x 1:1 20-SO | |
| Bus Switch 4 x 1:1 20-SSOP | |
| Bus Switch 4 x 1:1 20-TSSOP | |
| Bus Switch 5 x 1:1 24-SO | |
| Bus Switch 5 x 1:1 24-SSOP | |
| Bus Switch 5 x 1:1 24-TSSOP | |
| Bus Switch 72-TFBGA (6x6) | |
| Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5) | |
| Bus Switch 8 x 1:1 20-SO | |
| Bus Switch 8 x 1:1 20-SSOP | |
| Bus Switch 8 x 1:1 20-TSSOP | |
| Circuit IC Switch 44-PLCC (16.58x16.58) | |
| Circuit IC Switch | |
| IC BILATERAL SWITCH 1X1:1 14PDIP | |
| IC BUS SW OCTAL 8BIT 20-TSSOP | |
| IC BUS SWITCH 10BIT 24-TSSOP | |
| IC BUS SWITCH 10BIT 24SOIC | |
| IC BUS SWITCH 10BIT 24SSOP | |
| IC BUS SWITCH 10BIT 24TSSOP | |
| IC BUS SWITCH 24BIT 56TSSOP | |
| IC BUS SWITCH 5 X 1:1 24-TSSOP | |
| IC BUS SWITCH 8 X 1:1 20-DHVQFN | |
| IC BUS SWITCH OCT 20-DHVQFN | |
| IC BUS SWITCH OCT 20-SOIC | |
| IC BUS SWITCH OCT 20-SSOP | |
| IC BUS SWITCH OCTAL 20-DHVQFN | |
| IC BUS SWITCH OCTAL 8BIT 20SOIC | |
| IC BUS SWITCH OCTAL 8BIT 20SSOP | |
| IC BUS SWITCH OCTAL 8BIT 20TSSOP | |
| IC FET BUS SWCH 2BIT 8-TSSOP | |
| IC FET BUS SWITCH QUAD 14SOIC | |
| IC FET BUS SWITCH QUAD 14SSOP | |
| IC FET BUS SWITCH QUAD 14TSSOP | |
| IC FET BUS SWITCH QUAD 16QSOP | |
| IC SW DP4T X 1 240OHM 16SO | |
| IC SW SP8T-NO/NCX4 70OHM 14DIP | |
| IC SW SPST-NCX4 85OHM 16TSSOP | |
| IC SWITCH DP4T 240OHM 16DIP | |
| IC SWITCH SP8T 160OHM 16SO | |
| IC SWITCH SP8T-NCX3 240OHM 16DIP | |
| IC SWITCH SP8T-NCX4 70OHM 14SOIC | |
| IC SWITCH SP8T-O/C 240OHM 16DIP | |
| IC SWITCH SPDT-NCX3 240OHM 16DIP | |
| Memory Switch IC 1 Channel 48-TFBGA (4.5x4.5) | |
| PCIe Switch IC 2 Channel 16-HUQFN (1.6x2.4) | |
| Quad Bilateral Switch 1 x 1:1 14-MDIP | |
| Switch IC Channel | |
| Thunderbolt Switch IC 2 Channel 24-HVQFN (3x3) | |
| Ultrasound Switch IC 2 Channel 20-SOIC | |
| USB Switch IC 1 Channel 10-MSOP | |
| USB Switch IC 1 Channel VSON010X3020 | |
| USB Switch IC 2 Channel 16-HUQFN (1.6x2.4) | |
| USB Switch IC 4 Channel 14-DHX2QFN (2.1x1.5) | |
| Video Switch IC 1 Channel 8-MSOP | |
| Video Switch IC 1 Channel 8-SOP | |
| Video Switch IC 1 Channel 8-SSOP-B | |
| Video Switch IC 2 Channel 16-SOP | |
| Video Switch IC 3 Channel 16-SOP | |
| Video Switch IC 3 Channel 16-SSOP-A | |
| Video Switch IC 3 Channel 8-SIP | |
| Video Switch IC 5 Channel 24-SOP |
| << Prev | Next >> |