Video Switch IC 1 Channel 8-SSOP-B
IC VIDEO SIGNAL SWITCHERS 8SOP Product overview: BA7653AFV-E2 from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-BA7653AFV-E2 can be used for catalog matching and distributor lookup.
Video Switch IC 1 Channel 8-SSOP-B
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | BA7653AFV-E2TR-ND | 780-BA7653AFV-E2 | BA7653AFV-E2 |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Supply Voltage (VS) | 4 to 7 volts | 4 volts | |
| Operating Temperature | -30 to 80 C (-22 to 176 F) | -30 C (-22 F) | -30 to 80 C (-22 to 176 F) |
| Package Type | "8-LSSOP | Tape & Reel (TR) | SSOP; SOP; 8-LSSOP (0.173\", 4.40mm Width) |