3 Circuit IC Switch 2:1 240Ohm 16-SOIC
IC MUX/DEMUX TRIPLE 2X1 16SOIC Product overview: CD4053BCMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BCMX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135786-CD4053BCMX
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 40MHz
Crosstalk: -40dB @ 3MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 15 V
Dual Supply Voltage(V±): ±2.5 V to 7.5 V
Max Switch Time (Ton,Toff): 320ns, 150ns
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC MUX/DEMUX TRIPLE 2X1 16SOIC
3 Circuit IC Switch 2:1 240Ohm 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4053BCMXTR-ND | 747-CD4053BCMX | 135786-CD4053BCMX | CD4053BCMX | CD4053BCMX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BCMX | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | 2x1 | 2x1 | ||
| Supply Voltage (VS) | 2.5 to 15 volts | 15 volts | 5 to 15 volts | ||
| Ron | 240 ohms | 5 ohms | 240 ohms | ||
| Bandwidth | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz |
| tON | 320 ns |