4 Circuit IC Switch 1:1 900mOhm 14-TSSOP
4 Circuit IC Switch 1:1 900mOhm 14-TSSOP
4 Circuit IC Switch 1:1 900mOhm 14-TSSOP
IC SWITCH QUAD SPST 14-TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | AS1753S-ND | AS1753S | AS1753S |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | |
| Supply Voltage (VS) | 1.6 to 3.6 volts | ||
| Ron | 0.9000 ohms | 0.9000 ohms | 0.0300 ohms |
| tON | 22 ns |