Texas Instruments High-Performance Analog SMD 40MHz 18V Analog Switch and Multiplexer IC CD4016BNSR

Description
4-Ch SPST Analog Switch, 40MHz, 18V, SOP, Surface Mount Product overview: CD4016BNSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHz, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD, 40MHz, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4016BNSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch SPST Analog Switch, 40MHz, 18V, SOP, Surface Mount Product overview: CD4016BNSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHz, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD, 40MHz, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4016BNSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 40MHz 18V Analog Switch and Multiplexer IC
743-CD4016BNSR
SMD 40MHz 18V Analog Switch and Multiplexer IC 743-CD4016BNSR
4-Ch SPST Analog Switch, 40MHz, 18V, SOP, Surface Mount Product overview: CD4016BNSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHz, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD, 40MHz, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4016BNSR can be used for catalog matching and distributor lookup.

4-Ch SPST Analog Switch, 40MHz, 18V, SOP, Surface Mount Product overview: CD4016BNSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHz, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD, 40MHz, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4016BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BNSR - 012822-CD4016BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BNSR
012822-CD4016BNSR
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BNSR 012822-CD4016BNSR
Manufacturer: Texas Instruments Win Source Part Number: 012822-CD4016BNSR Packaging: Reel - TR Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012822-CD4016BNSR
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CD4016BNSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CD4016BNSRDKR-ND
Signal Switches, Multiplexers, Decoders 296-CD4016BNSRDKR-ND
Bilateral, FET Switches 1 x 1:1 14-SO

Bilateral, FET Switches 1 x 1:1 14-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CD4016BNSRCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CD4016BNSRCT-ND
Signal Switches, Multiplexers, Decoders 296-CD4016BNSRCT-ND
Bilateral, FET Switches 1 x 1:1 14-SO

Bilateral, FET Switches 1 x 1:1 14-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CD4016BNSRTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CD4016BNSRTR-ND
Signal Switches, Multiplexers, Decoders 296-CD4016BNSRTR-ND
Bilateral, FET Switches 1 x 1:1 14-SO

Bilateral, FET Switches 1 x 1:1 14-SO

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4016BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4016BNSR
Logic - Signal Switches, Multiplexers, Decoders CD4016BNSR
IC BILATERAL SW 1 X 1:1 14SOP

IC BILATERAL SW 1 X 1:1 14SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-CD4016BNSR 012822-CD4016BNSR 296-CD4016BNSRDKR-ND CD4016BNSR
Product Name SMD 40MHz 18V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BNSR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Bandwidth 40 MHz
Min Operating Current 2.00E-5 mA
Unlock Full Specs
to access all available technical data