2 Circuit IC Switch 1:1 800mOhm SOT-23-8
IC SW SPST-NOX2 800MOHM SOT23-8 Product overview: AS1741H-T from ams OSRAM is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MOHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 800MOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-AS1741H-T can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 800mOhm SOT-23-8
2 Circuit IC Switch 1:1 800mOhm SOT-23-8
IC SWITCH DUAL SPST SOT23-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | AS1741H-TTR-ND | 747-AS1741H-T | AS1741H-T | AS1741H-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 800MOHM SOT23 Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 1.6 to 3.6 volts | |||
| Ron | 0.8000 ohms | 0.0200 ohms | 0.8000 ohms | 0.0200 ohms |
| Bandwidth | 130 MHz | 130 MHz | 130 MHz | 130 MHz |