IC SWITCH SPDT X 2 400MOHM 10QFN Product overview: AOZ6237QI from Alpha and Omega Semiconductor, Inc. is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-AOZ6237QI can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 400mOhm 10-QFN (1.8x1.4)
IC ANLG SWITCH DUAL SPDT 10QFN
2 Circuit IC Switch 2:1 400mOhm 10-QFN (1.8x1.4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-AOZ6237QI | AOZ6237QI-ND | AOZ6237QI | AOZ6237QI |
| Product Name | 400MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Ron | 0.0200 ohms | 0.4000 ohms | 0.0200 ohms | 0.4000 ohms |
| Bandwidth | 50 MHz | 50 MHz | 50 MHz | 50 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 10-UFQFN | 10-UFQFN | |
| Configuration | 2x1 |