CMOS Mux IC, 3-Ch, 40MHz, 15V, PDIP Product overview: CD4053BCN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 15V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 40MHz, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BCN can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 240Ohm 16-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 012853-CD4053BCN
Packaging: Tube/Rail
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 40MHz
Crosstalk: -40dB @ 3MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 5 V to 15 V
Dual Supply Voltage(V±): ±2.5 V to 7.5 V
Max Switch Time (Ton,Toff): 320ns, 150ns
Max Leakage Current (IS off): 50nA
Alternative Parts (Cross-Reference): CD4053BE; BU4053BC; CD4053BCN_Q;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
ANALOG MULTIPLEXER, TRI 2X1, DIP-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:5V to 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
3 Circuit IC Switch 2:1 240Ohm 16-PDIP
IC MUX/DEMUX TRIPLE 2X1 16DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-CD4053BCN | CD4053BCN-ND | 012853-CD4053BCN | 58K8795 | CD4053BCN | CD4053BCN |
| Product Name | 40MHz 15V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BCN | Analog Multiplexer, Tri 2X1, Dip-16; Multiplexer Configuration Onsemi | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 15 volts | 2.5 to 15 volts | 5 to 15 volts | 5 to 15 volts | ||
| Bandwidth | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| Min Operating Current | 0.0200 mA | |||||
| Power Dissipation | 700 milliwatts |