onsemi Signal Switches, Multiplexers, Decoders CD4016BCM

Description
Bilateral, FET Switches 1 x 1:1 14-SOIC
Request a Quote Datasheet
Description
Bilateral, FET Switches 1 x 1:1 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - CD4016BCM-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
CD4016BCM-ND
Signal Switches, Multiplexers, Decoders CD4016BCM-ND
Bilateral, FET Switches 1 x 1:1 14-SOIC

Bilateral, FET Switches 1 x 1:1 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 40MHz SOIC Analog Switch and Multiplexer IC
743-CD4016BCM
Quad 40MHz SOIC Analog Switch and Multiplexer IC 743-CD4016BCM
4000 CMOS Quad SPST Analog Switch, 40MHz, SOIC Product overview: CD4016BCM from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 40MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4016BCM can be used for catalog matching and distributor lookup.

4000 CMOS Quad SPST Analog Switch, 40MHz, SOIC Product overview: CD4016BCM from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 40MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4016BCM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BCM - 130834-CD4016BCM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BCM
130834-CD4016BCM
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BCM 130834-CD4016BCM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 130834-CD4016BCM Packaging: Tube/Rail Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): MAX4612ESD+T; CD4016BCM_Q; CD4016BCMX; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 130834-CD4016BCM
Packaging: Tube/Rail
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): MAX4612ESD+T; CD4016BCM_Q; CD4016BCMX;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4016BCM - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4016BCM
Logic - Signal Switches, Multiplexers, Decoders CD4016BCM
IC BILATERAL SW 1 X 1:1 14SOIC

IC BILATERAL SW 1 X 1:1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4016BCM-ND 743-CD4016BCM 130834-CD4016BCM CD4016BCM
Product Name Signal Switches, Multiplexers, Decoders Quad 40MHz SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BCM Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; "14-SOIC Rail/Tube SOIC; 14-SOIC
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 15 volts 3 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898175P - RS Components, Ltd.
Specs
Configuration Dual SPDT
Number of Pins 10
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Analog Switch and Multiplexer IC - 743-74AUP1G19GN,132 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 0.8000 to 3.6 volts
Power Dissipation 250 milliwatts
View Details
3 suppliers