DigiKey Datasheets for IC Analog Switches
IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more
| Product Name | Notes |
|---|---|
| 1 Circuit IC Switch 1:1 2.5Ohm 8-MSOP | |
| 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6 | |
| 1 Circuit IC Switch 1:1 35Ohm 8-PDIP | |
| 1 Circuit IC Switch 1:1 35Ohm 8-SOIC | |
| 1 Circuit IC Switch 1:1 3Ohm 8-MSOP | |
| 1 Circuit IC Switch 1:1 3Ohm SOT-23-5 | |
| 1 Circuit IC Switch 1:1 7Ohm 8-LFCSP-WD (2x3) | |
| 1 Circuit IC Switch 2:1 14Ohm 8-MSOP | |
| 1 Circuit IC Switch 2:1 35Ohm 8-MSOP | |
| 1 Circuit IC Switch 2:1 35Ohm 8-PDIP | |
| 1 Circuit IC Switch 2:1 35Ohm 8-SOIC | |
| 1 Circuit IC Switch 2:1 6.5Ohm 8-MSOP | |
| 1 Circuit IC Switch 2:1 6.5Ohm SOT-23-8 | |
| 1 Circuit IC Switch 2:1 8Ohm SC-70-6 | |
| 1 Circuit IC Switch 2:1 8Ohm SOT-23-8 | |
| 1 Circuit IC Switch 4:1 115Ohm 14-TSSOP | |
| 1 Circuit IC Switch 4:1 160Ohm 14-TSSOP | |
| 1 Circuit IC Switch 4:1 160Ohm 16-LFCSP-WQ (4x4) | |
| 2 Circuit IC Switch 1:1 14Ohm 10-LFCSP-WD (3x3) | |
| 2 Circuit IC Switch 1:1 14Ohm 10-MSOP | |
| 2 Circuit IC Switch 1:1 5.5Ohm 10-MSOP | |
| 2 Circuit IC Switch 1:1 5.5Ohm Die | |
| 2 Circuit IC Switch 2:1 10Ohm 16-TSSOP | |
| 2 Circuit IC Switch 2:1 115Ohm 14-TSSOP | |
| 2 Circuit IC Switch 2:1 12Ohm (Typ) 16-PDIP | |
| 2 Circuit IC Switch 2:1 12Ohm (Typ) 16-SOIC | |
| 2 Circuit IC Switch 2:1 160Ohm 16-LFCSP-WQ (4x4) | |
| 2 Circuit IC Switch 2:1 160Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 100Ohm 16-PDIP | |
| 2 Circuit IC Switch 4:1 100Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 14Ohm 16-LFCSP-WQ (4x4) | |
| 2 Circuit IC Switch 4:1 14Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 160Ohm 16-LFCSP-WQ (4x4) | |
| 2 Circuit IC Switch 4:1 160Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 270Ohm (Typ) 16-SOIC | |
| 2 Circuit IC Switch 4:1 270Ohm (Typ) 16-TSSOP | |
| 2 Circuit IC Switch 4:1 30Ohm 16-PDIP | |
| 2 Circuit IC Switch 4:1 30Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 30Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 335Ohm 20-TSSOP | |
| 2 Circuit IC Switch 4:1 450Ohm 16-CERDIP | |
| 2 Circuit IC Switch 4:1 450Ohm 16-PDIP | |
| 2 Circuit IC Switch 4:1 450Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 450Ohm 18-PDIP | |
| 2 Circuit IC Switch 4:1 450Ohm 18-SOIC | |
| 2 Circuit IC Switch 4:1 450Ohm 20-PLCC (9x9) | |
| 2 Circuit IC Switch 4:1 75Ohm 16-LFCSP-VQ (4x4) | |
| 2 Circuit IC Switch 4:1 75Ohm 16-QSOP | |
| 2 Circuit IC Switch 4:1 75Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 14Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 160Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 335Ohm 20-LFCSP (4x4) | |
| 3 Circuit IC Switch 2:1 335Ohm 20-TSSOP | |
| 3 Circuit IC Switch 2:1 75Ohm 16-LFCSP-VQ (4x4) | |
| 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 10Ohm 16-LFCSP-WQ (4x4) | |
| 4 Circuit IC Switch 1:1 10Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 11.5Ohm 16-LFCSP-WQ (4x4) | |
| 4 Circuit IC Switch 1:1 11.5Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 115Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 115Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 115Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 115Ohm 20-PLCC (9x9) | |
| 4 Circuit IC Switch 1:1 160Ohm 16-LFCSP-WQ (4x4) | |
| 4 Circuit IC Switch 1:1 160Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 24Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 24Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 30Ohm (Typ) 16-CERDIP | |
| 4 Circuit IC Switch 1:1 30Ohm (Typ) 16-PDIP | |
| 4 Circuit IC Switch 1:1 30Ohm (Typ) 16-SOIC | |
| 4 Circuit IC Switch 1:1 35Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 35Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 35Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 5.1Ohm 16-LFCSP (3x3) | |
| 4 Circuit IC Switch 1:1 5.1Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 50Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 50Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 50Ohm 20-PLCC (9x9) | |
| 4 Circuit IC Switch 1:1 5Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 5Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 5Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 70Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 70Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 90Ohm 16-CERDIP | |
| 4 Circuit IC Switch 1:1 90Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 90Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 90Ohm 20-PLCC (9x9) | |
| 4 Circuit IC Switch 2:1 14Ohm 20-TSSOP | |
| 4 Circuit IC Switch 2:1 160Ohm 20-LFCSP (4x4) | |
| 4 Circuit IC Switch 2:1 160Ohm 20-TSSOP | |
| 4 Circuit IC Switch 2:1 45Ohm 20-PDIP | |
| 4 Circuit IC Switch 2:1 45Ohm 20-SOIC | |
| 4 Circuit IC Switch 2:1 45Ohm 20-SSOP | |
| Bus Switch 1 x 1:1 SC-70-6 | |
| Bus Switch 1 x 1:1 SOT-23-8 | |
| Bus Switch 10 x 1:1 24-LFCSP-WQ (4x4) | |
| Bus Switch 10 x 1:1 24-TSSOP | |
| Bus Switch 2 x 1:1 SOT-23-8 | |
| Bus Switch 8 x 1:1 20-LFCSP (4x4) | |
| Bus Switch 8 x 1:1 20-TSSOP | |
| Bus Switch 8 x 1:1 38-TSSOP | |
| Bus Switch 8 x 1:1 40-LFCSP (6x6) | |
| Circuit IC Switch | |
| IC SWITCH QUAD SPST 16TSSOP |
| << Prev | Next >> |