Nexperia B.V. Signal Switches, Multiplexers, Decoders CBT3245APW,118

Description
Bus Switch 8 x 1:1 20-TSSOP
Request a Quote Datasheet
Description
Bus Switch 8 x 1:1 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 1727-7353-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7353-2-ND
Signal Switches, Multiplexers, Decoders 1727-7353-2-ND
Bus Switch 8 x 1:1 20-TSSOP

Bus Switch 8 x 1:1 20-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3245APW,118 - 805969-CBT3245APW,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3245APW,118
805969-CBT3245APW,118
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3245APW,118 805969-CBT3245APW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 805969-CBT3245APW,11 8 Packaging: Cut Tape (CT) Type: Bus Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V Part Number Series: 74CBT3245

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 805969-CBT3245APW,118
Packaging: Cut Tape (CT)
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V
Part Number Series: 74CBT3245

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - CBT3245APW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CBT3245APW,118
Logic - Signal Switches, Multiplexers, Decoders CBT3245APW,118
IC BUS SWITCH 8 X 1:1 20TSSOP

IC BUS SWITCH 8 X 1:1 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1727-7353-2-ND 805969-CBT3245APW,118 CBT3245APW,118
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3245APW,118 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products