ROHM Semiconductor USA, LLC High Voltage CMOS Logic ICs BU4551B

Description
Analog switch series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup built in circuit from 1 to 4. It is able to be used with various applications.
Request a Quote Datasheet
Description
Analog switch series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup built in circuit from 1 to 4. It is able to be used with various applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage CMOS Logic ICs<Analog Switch> - BU4551B - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Voltage CMOS Logic ICs
BU4551B
High Voltage CMOS Logic ICs BU4551B
Analog switch series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup built in circuit from 1 to 4. It is able to be used with various applications.

Analog switch series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup built in circuit from 1 to 4. It is able to be used with various applications.

Supplier's Site Datasheet
Singapore, Singapore
280OHM Analog Switch and Multiplexer IC
747-BU4551B
280OHM Analog Switch and Multiplexer IC 747-BU4551B
IC SWITCH SPDT X 4 280OHM 16DIP Product overview: BU4551B from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 280OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-BU4551B can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 4 280OHM 16DIP Product overview: BU4551B from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 280OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-BU4551B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - BU4551B-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
BU4551B-ND
Analog Switches, Multiplexers, Demultiplexers BU4551B-ND
4 Circuit IC Switch 2:1 280Ohm 16-DIP

4 Circuit IC Switch 2:1 280Ohm 16-DIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - BU4551B - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
BU4551B
Interface - Analog Switches, Multiplexers, Demultiplexers BU4551B
IC MUX/DEMUX QUAD 1X2 16DIP

IC MUX/DEMUX QUAD 1X2 16DIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - BU4551B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
BU4551B
Analog Switches, Multiplexers, Demultiplexers BU4551B
4 Circuit IC Switch 2:1 280Ohm 16-DIP

4 Circuit IC Switch 2:1 280Ohm 16-DIP

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number BU4551B 747-BU4551B BU4551B-ND BU4551B BU4551B
Product Name High Voltage CMOS Logic ICs 280OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Ron 1100 ohms 280 ohms 280 ohms
Propagation Delay 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data