4000 CMOS Mux/Demux IC, 40MHz, SOIC, 15V Product overview: CD4052BCM from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 40MHz, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BCM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131835-CD4052BCM
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 40MHz
Crosstalk: -40dB @ 3MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 15 V
Dual Supply Voltage(V±): ±2.5 V to 7.5 V
Max Switch Time (Ton,Toff): 320ns, 150ns
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
2 Circuit IC Switch 4:1 240Ohm 16-SOIC
IC MUX/DEMUX DUAL 4X1 16SOIC
2 Circuit IC Switch 4:1 240Ohm 16-SOIC
ANALOG MULTIPLEXER DUAL 4X1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:5V to 15V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-CD4052BCM | 131835-CD4052BCM | CD4052BCM-ND | CD4052BCM | CD4052BCM | 78K5873 |
| Product Name | 40MHz 15V SOIC Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BCM | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analog Multiplexer Dual 4X1, Soic-16; Multiplexer Configuration Onsemi |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 2.5 to 15 volts | 5 to 15 volts | ||
| Bandwidth | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| Min Operating Current | 0.0200 mA | |||||
| Power Dissipation | 500 milliwatts |