2 Circuit IC Switch 2:1 850mOhm 10-TDFN (3x3)
2 Circuit IC Switch 2:1 850mOhm 10-TDFN (3x3)
2 Circuit IC Switch 2:1 850mOhm 10-TDFN (3x3)
IC SWITCH DUAL SPDT 10-TDFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | AS1747-BTDT-ND | AS1747-BTDT | AS1747-BTDT |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | ||
| Ron | 0.8500 ohms | 0.8500 ohms | 0.0300 ohms |
| Bandwidth | 31 MHz | 31 MHz | 31 MHz |
| tON | 400 ns |