onsemi Signal Switches, Multiplexers, Decoders CD4016BCN

Description
Quad Bilateral Switch 1 x 1:1 14-MDIP
Request a Quote Datasheet
Description
Quad Bilateral Switch 1 x 1:1 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - CD4016BCN-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
CD4016BCN-ND
Signal Switches, Multiplexers, Decoders CD4016BCN-ND
Quad Bilateral Switch 1 x 1:1 14-MDIP

Quad Bilateral Switch 1 x 1:1 14-MDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BCN - 202333-CD4016BCN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BCN
202333-CD4016BCN
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BCN 202333-CD4016BCN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 202333-CD4016BCN Packaging: Tube/Rail Type: Bilateral, FET Switches Mounting: Through Hole Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202333-CD4016BCN
Packaging: Tube/Rail
Type: Bilateral, FET Switches
Mounting: Through Hole
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Singapore, Singapore
15V Analog Switch and Multiplexer IC
743-CD4016BCN
15V Analog Switch and Multiplexer IC 743-CD4016BCN
4-Ch SPST Analogue Switch, 3-15V, PDIP, 14-Pin Product overview: CD4016BCN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4016BCN can be used for catalog matching and distributor lookup.

4-Ch SPST Analogue Switch, 3-15V, PDIP, 14-Pin Product overview: CD4016BCN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4016BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4016BCN - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4016BCN
Logic - Signal Switches, Multiplexers, Decoders CD4016BCN
IC BILATERAL SW 1 X 1:1 14DIP

IC BILATERAL SW 1 X 1:1 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4016BCN-ND 202333-CD4016BCN 743-CD4016BCN CD4016BCN
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BCN 15V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; "14-DIP DIP; PDIP; 14-PDIP Rail/Tube
Supply Voltage (VS) 3 to 15 volts 3 to 15 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT253D,652 - 857908-74HCT253D,652 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SO
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1913208 - RS Components, Ltd.
Specs
Package Type So
Number of Pins 16
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1038177 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4 x 1
Package Type SOIC; Soic
Number of Pins 16
View Details
4 suppliers